Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CDR TLV2404CDR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100138-TLV2404CDR Packaging: Tape & Reel Mounting: SMD (SMT) Gain Bandwidth Product: 5.5 kHz Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 16 V Min Supply Voltage: 2.5 V Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 1.25 V Voltage Gain: 120 dB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100138-TLV2404CDR Packaging: Tape & Reel Mounting: SMD (SMT) Gain Bandwidth Product: 5.5 kHz Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 16 V Min Supply Voltage: 2.5 V Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 1.25 V Voltage Gain: 120 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CDR - 1100138-TLV2404CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CDR
1100138-TLV2404CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CDR 1100138-TLV2404CDR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100138-TLV2404CDR Packaging: Tape & Reel Mounting: SMD (SMT) Gain Bandwidth Product: 5.5 kHz Number of Pins: 14 Common Mode Rejection Ratio: 70 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 16 V Min Supply Voltage: 2.5 V Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 1.25 V Voltage Gain: 120 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100138-TLV2404CDR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Gain Bandwidth Product: 5.5 kHz
Number of Pins: 14
Common Mode Rejection Ratio: 70 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 2.5 V
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 1.25 V
Voltage Gain: 120 dB

Buy Now
Quad 0.0055MHz SOIC Operational Amplifier IC - 687-TLV2404CDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 0.0055MHz SOIC Operational Amplifier IC
687-TLV2404CDR
Quad 0.0055MHz SOIC Operational Amplifier IC 687-TLV2404CDR
QUAD OP-AMP, 1500uV OFFSET-MAX, 0.0055MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: TLV2404CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.0055MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.0055MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404CDR can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 1500uV OFFSET-MAX, 0.0055MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: TLV2404CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.0055MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.0055MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2404CDR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1100138-TLV2404CDR 687-TLV2404CDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2404CDR Quad 0.0055MHz SOIC Operational Amplifier IC
Standards RoHS RoHS
GBW 0.0055 MHz
Bandwidth 0.0055 MHz 0.0055 MHz
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Op Amps - 1914283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details