CMOS Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit 14-SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-7475-5-ND | TLV2344ID | TLV2344ID | TLV2344ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | ||
| Slew Rate | 3.6 V/µs | 3.60E-6 V/µs | 3.6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; SOP14 | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Standards | RoHS | RoHS |