Quad Low-Voltage Low-Power Operational Amplifier 14-TSSOP -40 to 85
Quad Op Amp, 300kHz BW, 4V Max Supply, TSSOP Product overview: TLV2334IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 300kHz, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 300kHz, 4V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2334IPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 119322-TLV2334IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.43 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 420μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 525kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Automation & Process Control, Audio, Communications & Networking, Signal Processing
Operational Amplifiers - Op Amps Quad LP Low V
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2334IPWR | 687-TLV2334IPWR | TLV2334IPWR | 119322-TLV2334IPWR | TLV2334IPWR | TLV2334IPWR | TLV2334IPWR | TLV2334IPWR |
| Product Name | TLV2334 Quad Low-Voltage Low-Power Operational Amplifier | Quad 300kHz 4V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2334IPWR | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2 to 8 volts | 4 volts | 2 to 8 volts | 2 volts | ||||
| GBW | 0.3000 MHz | 0.5250 MHz | 0.5250 MHz | |||||
| Slew Rate | 0.3800 V/µs | 0.3800 V/µs | 0.4300 V/µs | 4.30E-7 V/µs | 0.4300 V/µs | |||
| CMRR | 65 dB |