Texas Instruments TLV2332 Dual Low-Voltage Low-Power Operational Amplifier TLV2332IPWR

Description
Dual Low-Voltage Low-Power Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Low-Voltage Low-Power Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2332 Dual Low-Voltage Low-Power Operational Amplifier - TLV2332IPWR - Texas Instruments
Dallas, TX, United States
TLV2332 Dual Low-Voltage Low-Power Operational Amplifier
TLV2332IPWR
TLV2332 Dual Low-Voltage Low-Power Operational Amplifier TLV2332IPWR
Dual Low-Voltage Low-Power Operational Amplifier 8-TSSOP -40 to 85

Dual Low-Voltage Low-Power Operational Amplifier 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 300kHz 1V 8V Operational Amplifier IC
687-TLV2332IPWR
Dual 300kHz 1V 8V Operational Amplifier IC 687-TLV2332IPWR
Dual Op Amp, 300kHz BW, 2-Ch, 1V-8V, 210uA, 8-TSSOP Product overview: TLV2332IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 1V, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 1V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2332IPWR can be used for catalog matching and distributor lookup.

Dual Op Amp, 300kHz BW, 2-Ch, 1V-8V, 210uA, 8-TSSOP Product overview: TLV2332IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 1V, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 1V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2332IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2332IPWR - 900153-TLV2332IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2332IPWR
900153-TLV2332IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2332IPWR 900153-TLV2332IPWR
Manufacturer: Texas Instruments Win Source Part Number: 900153-TLV2332IPWR Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2332 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-7467-1-ND, TLV2332IPWRG4-ND, -296-7467-1-NDR, 296-7467-1-NDR, 296-7467-6-NDR, TLV2332IPWRG4, -TLV2332IPWR-NDR, 296-7467-6, -TLV2332IPWRG4, 296-7467-2, -TLV2332IPWRG4-NDR, 296-7467-1, -296-7467-1, 296-7467-2-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900153-TLV2332IPWR
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2332
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-7467-1-ND, TLV2332IPWRG4-ND, -296-7467-1-NDR, 296-7467-1-NDR, 296-7467-6-NDR, TLV2332IPWRG4, -TLV2332IPWR-NDR, 296-7467-6, -TLV2332IPWRG4, 296-7467-2, -TLV2332IPWRG4-NDR, 296-7467-1, -296-7467-1, 296-7467-2-NDR

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7467-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7467-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7467-2-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
 - TLV2332IPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2332IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2332IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2332IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2332IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2332IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2332IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2332IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2332IPWR
Instrumentation, OP Amps, Buffer Amps TLV2332IPWR
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2332IPWR
Operational Amplifiers - Op Amps TLV2332IPWR
Operational Amplifiers - Op Amps Dual LP LV Op Amp

Operational Amplifiers - Op Amps Dual LP LV Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2332IPWR 687-TLV2332IPWR 900153-TLV2332IPWR 296-7467-2-ND TLV2332IPWR TLV2332IPWR TLV2332IPWR TLV2332IPWR TLV2332IPWR
Product Name TLV2332 Dual Low-Voltage Low-Power Operational Amplifier Dual 300kHz 1V 8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2332IPWR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 8 volts 4 volts 2 volts
GBW 0.3000 MHz 0.5250 MHz
Slew Rate 0.3800 V/µs 0.3800 V/µs 0.4300 V/µs 4.30E-7 V/µs 0.4300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data