Dual Low-Voltage Low-Power Operational Amplifier 8-PDIP -40 to 85
Operational Amplifiers - Op Amps Dual Lo-Vltg Lo-Pwr Op Amp
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2332IPE4 | TLV2332IPE4 |
| Product Name | TLV2332 Dual Low-Voltage Low-Power Operational Amplifier | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 2 to 8 volts | |
| GBW | 0.3000 MHz | |
| Slew Rate | 0.3800 V/µs | |
| CMRR | 65 dB |