Dual Low-Voltage Low-Power Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043189-TLV2332IP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.43 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 210μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 525kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 300kHz BW, 210uA, 1V-8V, 2-Ch, 8-PDIP Product overview: TLV2332IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300kHz, 210uA, 1V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300kHz, 210uA, 1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2332IP can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps LiNCMOS Med Bias
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2332IP | 043189-TLV2332IP | TLV2332IP | 296-7466-5-ND | 687-TLV2332IP | TLV2332IP | TLV2332IP | TLV2332IP |
| Product Name | TLV2332 Dual Low-Voltage Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2332IP | Instrumentation, Op Amps, Buffer Amps | Dual 300kHz 210uA 1V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 4 volts | 2 volts | ||||
| GBW | 0.3000 MHz | 0.5250 MHz | 0.5250 MHz | |||||
| Slew Rate | 0.3800 V/µs | 0.4300 V/µs | 0.4300 V/µs | 0.3800 V/µs | 4.30E-7 V/µs | 0.4300 V/µs | ||
| CMRR | 65 dB |