Quad Low-Voltage Micropower Operational Amplifier 14-TSSOP -40 to 85
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 138796-TLV2324IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 39μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 85kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quad Op Amp, 85kHz GBW, 39uA, 2V-8V, 4-Ch, TSSOP Product overview: TLV2324IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 39uA, 2V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 39uA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2324IPWR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low V Micropwr
CMOS Amplifier 4 Circuit 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2324IPWR | TLV2324IPWR | 296-7464-2-ND | 138796-TLV2324IPWR | 687-TLV2324IPWR | TLV2324IPWR | TLV2324IPWR | TLV2324IPWR | TLV2324IPWR |
| Product Name | TLV2324 Quad Low-Voltage Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IPWR | Quad 85kHz 39uA 2V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | 2 volts | |||||
| GBW | 0.0270 MHz | 0.0850 MHz | 0.0850 MHz | ||||||
| Slew Rate | 0.0200 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0200 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | |||
| CMRR | 65 dB |