Quad Low-Voltage Micropower Operational Amplifier 14-PDIP -40 to 85
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 055075-TLV2324IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 39μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 85kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quad Op Amp, 27kHz BW, 85kHz GBW, 2V-8V, 39uA, 4 Ch, N Pkg Product overview: TLV2324IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 27kHz, 85kHz, 2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 27kHz, 85kHz, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2324IN can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad LiNCMOS
CMOS Amplifier 4 Circuit 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2324IN | TLV2324IN | 296-7462-5-ND | 055075-TLV2324IN | 687-TLV2324IN | TLV2324IN | TLV2324IN | TLV2324IN |
| Product Name | TLV2324 Quad Low-Voltage Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IN | Quad 27kHz 85kHz 2V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | 2 volts | ||||
| GBW | 0.0270 MHz | 0.0850 MHz | 0.0850 MHz | |||||
| Slew Rate | 0.0200 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0200 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | ||
| CMRR | 65 dB |