Texas Instruments TLV2324 Quad Low-Voltage Micropower Operational Amplifier TLV2324IDR

Description
Quad Low-Voltage Micropower Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Low-Voltage Micropower Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2324 Quad Low-Voltage Micropower Operational Amplifier - TLV2324IDR - Texas Instruments
Dallas, TX, United States
TLV2324 Quad Low-Voltage Micropower Operational Amplifier
TLV2324IDR
TLV2324 Quad Low-Voltage Micropower Operational Amplifier TLV2324IDR
Quad Low-Voltage Micropower Operational Amplifier 14-SOIC -40 to 85

Quad Low-Voltage Micropower Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 27kHz 2V Operational Amplifier IC
687-TLV2324IDR
Quad 85kHz 27kHz 2V Operational Amplifier IC 687-TLV2324IDR
Quad Op Amp, 85kHz GBW, 27kHz BW, 2V-8V, 39uA, 4-Ch, SOIC Product overview: TLV2324IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 27kHz, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 27kHz, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2324IDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz GBW, 27kHz BW, 2V-8V, 39uA, 4-Ch, SOIC Product overview: TLV2324IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 27kHz, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 27kHz, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2324IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IDR - 081497-TLV2324IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IDR
081497-TLV2324IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IDR 081497-TLV2324IDR
Manufacturer: Texas Instruments Win Source Part Number: 081497-TLV2324IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 0.6pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V Operating Supply Current: 39μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 85kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081497-TLV2324IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 39μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 85kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2324IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2324IDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2324IDRCT-ND
IC OP AMP 4CH 14-SOIC

IC OP AMP 4CH 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2324IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2324IDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2324IDRTR-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2324IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2324IDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2324IDRDKR-ND
IC OP AMP 4CH 14-SOIC

IC OP AMP 4CH 14-SOIC

Buy Now Datasheet
 - TLV2324IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2324IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2324IDR
Instrumentation, OP Amps, Buffer Amps TLV2324IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2324IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2324IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2324IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2324IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2324IDR
Instrumentation, OP Amps, Buffer Amps TLV2324IDR
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2324IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2324IDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2324IDR
Operational Amplifiers - Op Amps TLV2324IDR
Operational Amplifiers - Op Amps Quad Lo-Vltg Mcrpwr Op Amp

Operational Amplifiers - Op Amps Quad Lo-Vltg Mcrpwr Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2324IDR 687-TLV2324IDR 081497-TLV2324IDR 296-TLV2324IDRCT-ND TLV2324IDR TLV2324IDR TLV2324IDR TLV2324IDR TLV2324IDR TLV2324IDR
Product Name TLV2324 Quad Low-Voltage Micropower Operational Amplifier Quad 85kHz 27kHz 2V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2324IDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 8 volts 2 to 8 volts 2 to 8 volts 2 volts 2 volts
GBW 0.0270 MHz 0.0850 MHz 0.0850 MHz 0.0850 MHz
Slew Rate 0.0200 V/µs 0.0200 V/µs 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs 3.00E-8 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data