The TLV2324 is a quad low-voltage, low-power operational amplifier designed for battery-driven portable applications, operating from a single supply voltage of 2.7V to 8V over a temperature range of -40°C to +85°C. Each amplifier consumes a maximum of 27µA supply current. The common-mode input voltage range extends to the negative rail and within 1V of the positive rail, with an output voltage range that includes the negative rail. The device includes internal ESD-protection circuits rated to 2000V per MIL-STD-883C, Method 3015.2, and has latch-up immunity. The TLV2324ID is packaged in a 14-pin SOIC. The part is fully characterized and specified at 3V and 5V supply voltages.
Quad Low-Voltage Micropower Operational Amplifier 14-SOIC -40 to 85
Quad Op Amp, 27kHz BW, 85kHz GBW, 2V-8V, 39uA, 4-Ch, SOIC Product overview: TLV2324ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 27kHz, 85kHz, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 27kHz, 85kHz, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2324ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad LiNCMOS
CMOS Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2324ID | 687-TLV2324ID | 296-7461-5-ND | TLV2324ID | TLV2324ID | TLV2324ID | 815-TLV2324ID | TLV2324ID |
| Product Name | TLV2324 Quad Low-Voltage Micropower Operational Amplifier | Quad 27kHz 85kHz 2V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 volts | |||||
| GBW | 0.0270 MHz | 0.0850 MHz | ||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | |||
| CMRR | 65 dB |