The TLV2322IPWR is a dual low-voltage, low-power operational amplifier in a 8-pin TSSOP package with a maximum height of 1.1mm, designed for battery-powered portable applications. It operates over a supply voltage range of 2.7V to 8V and a temperature range of -40°C to +85°C, consuming a maximum supply current of 27µA per amplifier. The common-mode input voltage range includes the negative rail and extends to within 1V of the positive rail, with a typical input impedance of 10ⁱΩ. The device includes internal ESD protection rated to 2000V per MIL-STD-883C, Method 3015.2, and features latch-up immunity. Output voltage range includes the negative rail.
Dual Low-Voltage uPower Operational Amplifier 8-TSSOP -40 to 85
Dual Op Amp, 85kHz GBW, 20uA, 2V-8V, 8-TSSOP Product overview: TLV2322IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 20uA, 2V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 20uA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2322IPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-TSSOP
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 797089-TLV2322IPWR
Series: LinCMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Family Name: TLV2322
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 8-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 0.03 V/μs
GBP - Gain Bandwidth Product: 85kHz
Dual Supply Voltage (±): 2 V ~ 8 V, ±1 V ~ 4 V
Alternative Parts (Cross-Reference): BA4510FVT-E2; BA4510FV; MAX4163ESA; NJM#2737V-TE1;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC OPAMP GP 85KHZ 8TSSOP
Operational Amplifiers - Op Amps Dual LV Micropwr Op
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2322IPWR | 687-TLV2322IPWR | 296-7460-2-ND | TLV2322IPWR | 797089-TLV2322IPWR | TLV2322IPWR | TLV2322IPWR | 815-TLV2322IPWR | TLV2322IPWR | TLV2322IPWR |
| Product Name | TLV2322 Dual Low-Voltage uPower Operational Amplifier | Dual 85kHz 20uA 2V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2322IPWR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 85KHZ 8TSSOP | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 8 volts | |||||||
| GBW | 0.0270 MHz | 0.0850 MHz | 0.0850 MHz | |||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | ||||
| CMRR | 65 dB |