Dual Low-Voltage uPower Operational Amplifier 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270017-TLV2322IPW
Packaging: Tube
Mounting Style: SMD
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.03V/μs
Gain Bandwidth Product: 85kHz
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2322
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 8V, ±1V ~ 4V
Dual Op Amp, 85kHz GBW, 20uA, 2-8V, 2Ch, TSSOP Product overview: TLV2322IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 20uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 20uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2322IPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Lo-Voltage uPwr Op Amp
CMOS Amplifier 2 Circuit 8-TSSOP
CMOS Amplifier 2 Circuit 8-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2322IPW | 1270017-TLV2322IPW | 687-TLV2322IPW | TLV2322IPW | TLV2322IPW | TLV2322IPW | TLV2322IPW |
| Product Name | TLV2322 Dual Low-Voltage uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2322IPW | Dual 85kHz 20uA 8V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | 2 volts | |||
| GBW | 0.0270 MHz | 0.0850 MHz | 0.0850 MHz | ||||
| Slew Rate | 0.0200 V/µs | 0.0300 V/µs | 0.0200 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | ||
| CMRR | 65 dB |