Dual Low-Voltage uPower Operational Amplifier 8-PDIP -40 to 85
Dual Op Amp, 85kHz GBW, 20uA, 2V-8V, 2-Ch, PDIP Product overview: TLV2322IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 20uA, 2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 20uA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2322IP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1270016-TLV2322IP
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.03V/μs
Gain Bandwidth Product: 85kHz
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2322
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 8V, ±1V ~ 4V
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDIP8
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps Dual LiNCMOS
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2322IP | 687-TLV2322IP | 296-7459-5-ND | 1270016-TLV2322IP | TLV2322IP | TLV2322IP | TLV2322IP | TLV2322IP | TLV2322IP |
| Product Name | TLV2322 Dual Low-Voltage uPower Operational Amplifier | Dual 85kHz 20uA 2V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2322IP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | 2 volts | |||||
| GBW | 0.0270 MHz | 0.0850 MHz | 0.0850 MHz | ||||||
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | |||
| CMRR | 65 dB |