The TLV2322 is a dual low-voltage, low-power operational amplifier designed for battery-driven portable applications, operating from a single supply as low as 2.7V with a maximum supply current of 27µA per amplifier over the temperature range of -40°C to +85°C. It is available in an 8-pin SOIC package with dimensions supporting surface-mount assembly, and features a common-mode input range that includes the negative rail and extends to within 1V of the positive rail, rail-to-rail output capability, and high input impedance of 10¹²Ω. The device includes ESD protection rated up to 2000V per MIL-STD-883C Method 3015.2 and incorporates latch-up immunity. The TLV2322IDRG4 is a variant of the TLV2322 series with a RoHS-compliant, lead-free NIPDAU finish and is specified for the same operating temperature range as other package options in the series.
Dual Low-Voltage uPower Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 85kHz GBW, 20uA, 2-8V, 2-Ch, 8-SOIC Product overview: TLV2322IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 20uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 20uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2322IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109079-TLV2322IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Operating Supply Current: 20μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 85kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2322IDRG4 | 687-TLV2322IDRG4 | 1109079-TLV2322IDRG4 |
| Product Name | TLV2322 Dual Low-Voltage uPower Operational Amplifier | Dual 85kHz 20uA 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2322IDRG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts |
| GBW | 0.0270 MHz | 0.0850 MHz | |
| Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0300 V/µs |
| CMRR | 65 dB |