Dual Low-Voltage uPower Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270015-TLV2322ID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.6pA
Voltage - Input Offset: 1.1mV
Family Name: TLV2322
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.03 V/μs
GBP - Gain Bandwidth Product: 85kHz
Dual Supply Voltage (±): 2 V ~ 8 V, ±1 V ~ 4 V
Alternative Parts (Cross-Reference): M62552FP; MAX4163ESA-T; MAX4163ESA;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 85kHz GBW, 20uA, 2-8V, 8-SOIC Product overview: TLV2322ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 20uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 20uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2322ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual LiNCMOS
IC CMOS 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2322ID | 1270015-TLV2322ID | TLV2322ID | 687-TLV2322ID | 296-7458-5-ND | TLV2322ID | TLV2322ID | 815-TLV2322ID | TLV2322ID |
| Product Name | TLV2322 Dual Low-Voltage uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2322ID | Dual 85kHz 20uA 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 volts | ||||||
| GBW | 0.0270 MHz | 0.0850 MHz | 0.0850 MHz | ||||||
| Slew Rate | 0.0200 V/µs | 0.0300 V/µs | 0.0200 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | |||
| CMRR | 65 dB |