The TLV2264QDG4 is a quad low voltage operational amplifier from Texas Instruments, designed for both single-supply and split-supply applications. It features rail-to-rail output, allowing for increased dynamic range, and is optimized for low-voltage operation, making it suitable for battery-powered devices. The device exhibits low noise performance with a typical noise voltage of 12 nV/,àöHz at 1 kHz and a low input bias current of 1 pA. It operates within a supply voltage range of 2.7 V to 8 V and has a maximum supply current of 500 µA per amplifier. The TLV2264QDG4 is fully characterized at 3 V and 5 V, making it ideal for applications requiring small-signal conditioning, such as interfacing with analog-to-digital converters (ADCs) and high-impedance sources. Additionally, it is available in various package options, including the 14-SOIC package, and is qualified for automotive applications.
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264QDG4 | TLV2264QDG4 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps |
| Standards | RoHS | |
| VOS | 0.3000 millivolts | |
| IBIAS | 5.00E-5 µA | |
| GBW | 0.7100 MHz |