Quad Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 670kHz BW, 4V, 800uA, TSSOP Product overview: TLV2264IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 670kHz, 4V, 800uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 670kHz, 4V, 800uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270009-TLV2264IPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2264
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 710kHz
Dual Supply Voltage (±): 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Alternative Parts (Cross-Reference): TS464CP; TS974IPT; TS974IYPT;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Quad Rail-To-Rail Lo-Vltg Lo-Power
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264IPWR | TLV2264IPWR | 296-7456-2-ND | 687-TLV2264IPWR | 1270009-TLV2264IPWR | TLV2264IPWR | TLV2264IPWR | TLV2264IPWR | TLV2264IPWR |
| Product Name | TLV2264 Quad Rail-To-Rail Low-Voltage Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 670kHz 4V 800uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264IPWR | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | |||||||
| GBW | 0.6700 MHz | 0.7100 MHz | 0.7100 MHz | ||||||
| Slew Rate | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | ||||
| CMRR | 65 dB |