Quad Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 14-PDIP -40 to 125
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDIP14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264INE4 | TLV2264INE4 | TLV2264INE4 |
| Product Name | TLV2264 Quad Rail-To-Rail Low-Voltage Low-Power Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | ||
| GBW | 0.6700 MHz | 0.7100 MHz | |
| Slew Rate | 0.5500 V/µs | 0.5500 V/µs | |
| CMRR | 65 dB |