Quad Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 14-SOIC -40 to 125
4-Ch Op Amp, 710kHz GBW, RRO, 1.35-4V Dual Supply, 14-SOIC Product overview: TLV2264IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, 4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270007-TLV2264IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264IDRG4 | 687-TLV2264IDRG4 | 1270007-TLV2264IDRG4 |
| Product Name | TLV2264 Quad Rail-To-Rail Low-Voltage Low-Power Operational Amplifier | Dual 710kHz 4V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264IDRG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | |
| GBW | 0.6700 MHz | ||
| Slew Rate | 0.5500 V/µs | 0.5500 V/µs | |
| CMRR | 65 dB |