The TLV2264AIPWR is a quad low-voltage operational amplifier in a 14-pin TSSOP package, designed for single- or split-supply operation with rail-to-rail output swing. It operates from 2.7 V to 8 V, consumes a maximum of 500 µA per amplifier, and features a typical input offset voltage of 950 µV. The device is fully specified for the temperature range of -40°C to 125°C and is qualified for automotive applications. The TSSOP package has dimensions compatible with standard tape-reel packaging for automated assembly.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 950uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 032894-TLV2264AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 670kHz BW, Rail-to-Rail, 4V Dual Supply, TSSOP Product overview: TLV2264AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 670kHz, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 670kHz, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2264AIPWR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2264AIPWR | TLV2264AIPWR | 032894-TLV2264AIPWR | 296-7452-6-ND | 687-TLV2264AIPWR | TLV2264AIPWR | TLV2264AIPWR | TLV2264AIPWR | TLV2264AIPWR | TLV2264AIPWR |
| Product Name | TLV2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2264AIPWR | Instrumentation, Op Amps, Buffer Amps | Dual Quad 670kHz 4V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 8 volts | 4 volts | 2.7 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 65 dB |