The TLV2262 is a dual rail-to-rail low-voltage operational amplifier designed for battery-powered applications, offering low power consumption and rail-to-rail output swing. It is available in an 8-pin TSSOP package and is characterized for operation from -40°C to 125°C. The device operates from a supply voltage range of 2.7 V to 8 V, draws a maximum supply current of 500 µA per amplifier, and features a typical input offset voltage of 950 µV for the A-grade variant. Input bias current is typically 1 pA, and input noise voltage is 12 nV/√Hz at 1 kHz. The amplifier supports single- and split-supply operation with a common-mode input range that includes the negative rail. The specified TSSOP package variant is available in a tape-and-reel configuration with lead finish NIPDAU and a MSL rating of Level-1-260C-UNLIM.
Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 8-TSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Op Amp, 670kHz BW, 400uA, 1.35-4V, Rail-to-Rail, TSSOP Product overview: TLV2262IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 670kHz, 400uA, 4V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 670kHz, 400uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270002-TLV2262IPWRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2262
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 710kHz
Dual Supply Voltage (±): 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Alternative Parts (Cross-Reference): TS462CP; TS972IP; TS972IPT;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Dual Rail-To-Rail Lo-Vltg Lo-Power
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2262IPWRG4 | TLV2262IPWRG4-ND | 687-TLV2262IPWRG4 | 1270002-TLV2262IPWRG4 | TLV2262IPWRG4 | TLV2262IPWRG4 | TLV2262IPWRG4 | TLV2262IPWRG4 |
| Product Name | TLV2262 Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 670kHz 400uA 4V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262IPWRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 volts | |||||
| GBW | 0.6700 MHz | 0.7100 MHz | 0.7100 MHz | |||||
| Slew Rate | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 5.50E-7 V/µs | 0.5500 V/µs | ||
| CMRR | 65 dB |