Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270000-TLV2262IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 400μA
Amplifier Type: General Purpose
Slew Rate: 0.55V/μs
Gain Bandwidth Product: 710kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2262
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 8V, ±1.35V ~ 4V
Dual Op Amp, 670kHz BW, Low-V, Rail-to-Rail, 2-Ch, 8-PDIP Product overview: TLV2262IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 670kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 670kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262IP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDIP8
Operational Amplifiers - Op Amps LiNCMOS R/R
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2262IP | 1270000-TLV2262IP | 687-TLV2262IP | 296-7447-5-ND | TLV2262IP | TLV2262IP | TLV2262IP | TLV2262IP |
| Product Name | TLV2262 Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262IP | Dual 670kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 8 volts | 4 volts | 8 volts | ||||
| GBW | 0.6700 MHz | 0.7100 MHz | 0.7100 MHz | |||||
| Slew Rate | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 5.50E-7 V/µs | ||
| CMRR | 65 dB |