The TLV2262 is a dual rail-to-rail low-voltage, low-power operational amplifier available in an 8-pin SOIC package with an operating temperature range of -40°C to 125°C. It operates from a single supply voltage of 2.7 V to 8 V, features rail-to-rail output swing, low input offset voltage of 950 µV maximum for the A-grade variant, low noise of 12 nV/√Hz at 1 kHz, and low supply current of 500 µA maximum per amplifier. The device supports both single- and split-supply operation and is qualified for automotive applications with ratings up to -55°C to 125°C. The SOIC package has a pin count of 8 and is available in tape and reel or tube packaging.
Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLV2262IDG4 |
| Product Name | TLV2262 Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2.7 to 16 volts |
| GBW | 0.6700 MHz |
| Slew Rate | 0.5500 V/µs |
| CMRR | 65 dB |