The TLV2262ID is a dual low voltage operational amplifier from Texas Instruments, designed for both single-supply and split-supply applications. It features rail-to-rail output, allowing for increased dynamic range, which is beneficial in various signal processing tasks. The device operates with a low supply current of 500 µA maximum, making it suitable for battery-powered applications. This amplifier exhibits low noise characteristics, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA, which enhances its performance in small-signal conditioning, particularly for high-impedance sources like piezoelectric transducers. The common-mode input voltage range includes the negative rail, providing flexibility in design. The TLV2262ID is fully characterized at supply voltages of 3 V and 5 V, optimized for low-voltage applications, and is available in various package options. It also offers a maximum input offset voltage of 950 µV, making it suitable for precision applications. This part can serve as an upgrade to older models, providing improved output dynamic range and lower noise levels.
Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 710kHz BW, Low Voltage, Rail-to-Rail, 8-SOIC Product overview: TLV2262ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2262ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 081496-TLV2262ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 400μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 710kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps LiNCMOS R/R
OP AMP, 710KHZ, 0.55V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:710kHz; Slew Rate:0.55V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2262ID | 687-TLV2262ID | 296-7446-5-ND | TLV2262ID | 081496-TLV2262ID | TLV2262ID | TLV2262ID | TLV2262ID | TLV2262ID | 26AJ9982 |
| Product Name | TLV2262 Dual Rail-To-Rail Low-Voltage Low-Power Operational Amplifier | Dual 710kHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2262ID | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 710Khz, 0.55V/us, Soic-8; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 8 volts | 2.7 volts | 2.7 to 8 volts | |||||
| GBW | 0.6700 MHz | 0.7100 MHz | 0.7100 MHz | |||||||
| Slew Rate | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 0.5500 V/µs | 5.50E-7 V/µs | 0.5500 V/µs | 0.5500 V/µs | |||
| CMRR | 65 dB |