Quad Rail-To-Rail Low-Voltage Low Power Operational Amplifier 14-SOIC -40 to 125
IC OPAMP GP 200KHZ RRO 14SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2254IDRG4 | 815-TLV2254IDRG4 |
| Product Name | TLV2254 Quad Rail-To-Rail Low-Voltage Low Power Operational Amplifier | IC OPAMP GP 200KHZ RRO 14SOIC |
| Standards and Certifications | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 16 volts | |
| GBW | 0.1870 MHz | |
| Slew Rate | 0.1000 V/µs | |
| CMRR | 65 dB |