Quad Rail-To-Rail Low-Voltage Low Power Operational Amplifier 14-SOIC -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 187kHz BW, 140uA, Rail-to-Rail, 3V Dual Supply Product overview: TLV2254IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 187kHz, 140uA, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 187kHz, 140uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2254IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109064-TLV2254IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 140μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Portable Devices, Sensing & Instrumentation
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Rail-To-Rail Lo-Vltg Lo-Power
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2254IDR | 296-48699-6-ND | 687-TLV2254IDR | 1109064-TLV2254IDR | TLV2254IDR | TLV2254IDR | TLV2254IDR | TLV2254IDR | TLV2254IDR |
| Product Name | TLV2254 Quad Rail-To-Rail Low-Voltage Low Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual Quad 187kHz 140uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2254IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 8 volts | 8 volts | 2.7 volts | ||||
| GBW | 0.1870 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | |||||
| Slew Rate | 0.1000 V/µs | 0.1200 V/µs | 0.1000 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | 0.1200 V/µs | ||
| CMRR | 65 dB |