Quad Rail-To-Rail Low-Voltage Low Power Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269992-TLV2254ID
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TLV2254
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Alternative Parts (Cross-Reference): TLV2254QDRG4; TLV2254QDR; TLV2254QD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 187kHz BW, 1.35-8V, 14-SOIC Product overview: TLV2254ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 187kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 187kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2254ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps LiNCMOS R/R
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2254ID | 1269992-TLV2254ID | 296-7441-5-ND | TLV2254ID | 687-TLV2254ID | TLV2254ID | TLV2254ID | TLV2254ID | TLV2254ID |
| Product Name | TLV2254 Quad Rail-To-Rail Low-Voltage Low Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2254ID | Instrumentation, Op Amps, Buffer Amps | Quad 187kHz 8V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 volts | ||||||
| GBW | 0.1870 MHz | 0.2000 MHz | 0.2000 MHz | ||||||
| Slew Rate | 0.1000 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1000 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | |||
| CMRR | 65 dB |