The TLV2254A-EP is a rail-to-rail operational amplifier from Texas Instruments designed for low-power applications. It operates over an extended temperature range of -40°C to 125°C, making it suitable for various environmental conditions. The device features a low supply current of 34 µA per channel, which is advantageous for battery-powered designs. It provides a noise performance of 19 nV/,àöHz at 1 kHz, significantly lower than many competing micropower solutions, and has a maximum input offset voltage of 850 µV at 25°C. This operational amplifier supports both single-supply and split-supply configurations, with a wide supply voltage range from 2.7 V to 16 V. Its high input impedance and low input bias current of 1 pA make it ideal for small-signal conditioning applications, particularly with high-impedance sources like piezoelectric transducers. The TLV2254A-EP is also characterized by its enhanced ESD protection, exceeding 2000 V per MIL-STD-883, ensuring reliability in sensitive applications.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Very Low-Power Operational Amplifiers 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Mil Enhance Adv Lin CMOS Rail-to-Rail
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2254AQDREP | TLV2254AQDREP | 296-22425-2-ND | TLV2254AQDREP | TLV2254AQDREP | TLV2254AQDREP | TLV2254AQDREP |
| Product Name | TLV2254A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Very Low-Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 volts | |||||
| GBW | 0.1870 MHz | 0.2000 MHz | |||||
| Slew Rate | 0.1000 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | |||
| CMRR | 65 dB |