Texas Instruments TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier TLV2254AQD

Description
Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier - TLV2254AQD - Texas Instruments
Dallas, TX, United States
TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier
TLV2254AQD
TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier TLV2254AQD
Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-SOIC -40 to 125

Quad Low-Voltage Rail-To-Rail Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
 - TLV2254AQD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 850uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7440-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7440-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7440-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2254AQD
Operational Amplifiers - Op Amps TLV2254AQD
Operational Amplifiers - Op Amps LiNCMOS R R

Operational Amplifiers - Op Amps LiNCMOS R R

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2254AQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2254AQD
Integrated Circuits (ICs) - Linear - Amplifiers TLV2254AQD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2254AQD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2254AQD
Instrumentation, OP Amps, Buffer Amps TLV2254AQD
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2254AQD TLV2254AQD 296-7440-5-ND TLV2254AQD TLV2254AQD TLV2254AQD
Product Name TLV2254A Quad Low-Voltage Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 volts
VOS 0.8500 millivolts 0.2000 millivolts
Quiescent Current (IQ) 62.5 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 13.5 milliamps
IBIAS 3 µA
View Details