The TLV2252-Q1 is a dual low-voltage operational amplifier designed for automotive applications, featuring rail-to-rail output performance. It operates efficiently with a supply current of only 34 µA per channel, making it suitable for battery-powered devices. The amplifier is fully specified for both single-supply and split-supply configurations, with a wide supply voltage range from 2.7 V to 16 V. It exhibits low noise characteristics, with a typical noise level of 19 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA. The input offset voltage is capped at 850 µV, ensuring precision in applications. The device is qualified for automotive use, with ESD protection exceeding 2000 V per MIL-STD-883. Its high input impedance and low power dissipation make it ideal for small-signal conditioning, particularly in high-impedance sources like piezoelectric transducers. The TLV2252-Q1 is a suitable choice for engineers looking for a reliable, low-power operational amplifier for automotive and portable applications.
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Very Low-Power Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 187kHz BW, 70uA, 8V, 2-Ch, 8-SOIC Product overview: TLV2252QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 187kHz, 70uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 187kHz, 70uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252QDRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1109056-TLV2252QDRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 70μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Auto Cat Adv Rail to Rail Very Lo-Pwr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252QDRQ1 | 687-TLV2252QDRQ1 | 296-27647-2-ND | 1109056-TLV2252QDRQ1 | TLV2252QDRQ1 | TLV2252QDRQ1 | TLV2252QDRQ1 | TLV2252QDRQ1 |
| Product Name | TLV2252-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Very Low-Power Operational Amplifier | Dual 187kHz 70uA 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252QDRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 8 volts | 2.7 to 16 volts | 8 volts | ||||
| GBW | 0.1870 MHz | 0.2000 MHz | 0.2000 MHz | |||||
| Slew Rate | 0.1200 V/µs | 0.1000 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||
| CMRR | 70 dB |