Texas Instruments TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier TLV2252IDR

Description
Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier - TLV2252IDR - Texas Instruments
Dallas, TX, United States
TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier
TLV2252IDR
TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier TLV2252IDR
Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier 8-SOIC -40 to 125

Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252IDR - 032889-TLV2252IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252IDR
032889-TLV2252IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252IDR 032889-TLV2252IDR
Manufacturer: Texas Instruments Win Source Part Number: 032889-TLV2252IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.12 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 70μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 200kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032889-TLV2252IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 70μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31969-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31969-6-ND
Instrumentation, Op Amps, Buffer Amps 296-31969-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31969-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31969-1-ND
Instrumentation, Op Amps, Buffer Amps 296-31969-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31969-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31969-2-ND
Instrumentation, Op Amps, Buffer Amps 296-31969-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - TLV2252IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 200kHz 70uA 4V Operational Amplifier IC
687-TLV2252IDR
Dual 200kHz 70uA 4V Operational Amplifier IC 687-TLV2252IDR
Dual Op Amp, 200kHz GBW, 70uA, 1.35-4V Dual Supply, 8-SOIC Product overview: TLV2252IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 70uA, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 70uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 200kHz GBW, 70uA, 1.35-4V Dual Supply, 8-SOIC Product overview: TLV2252IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 70uA, 4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 70uA, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear Amplifier IC - 17223054 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17223054
Linear Amplifier IC 17223054
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 1500UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, 2 FUNC, 1500UV OFFSET-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2252IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2252IDR
Instrumentation, OP Amps, Buffer Amps TLV2252IDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2252IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2252IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 187Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH5453 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 187Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH5453
Op-Amp, 187Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH5453
OP-AMP, 187KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:187kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 187KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:187kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2252IDR
Operational Amplifiers - Op Amps TLV2252IDR
Operational Amplifiers - Op Amps Dual Rail-To-Rail Lo-Vltg Lo-Power

Operational Amplifiers - Op Amps Dual Rail-To-Rail Lo-Vltg Lo-Power

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2252IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2252IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2252IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2252IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2252IDR
Instrumentation, OP Amps, Buffer Amps TLV2252IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2252IDR 032889-TLV2252IDR 296-31969-6-ND TLV2252IDR 687-TLV2252IDR 17223054 TLV2252IDR TLV2252IDR 28AH5453 TLV2252IDR TLV2252IDR TLV2252IDR
Product Name TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252IDR Instrumentation, Op Amps, Buffer Amps Dual 200kHz 70uA 4V Operational Amplifier IC Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 187Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 4 volts 8 volts 2.7 volts
GBW 0.1870 MHz 0.2000 MHz 0.2000 MHz 0.2000 MHz
Slew Rate 0.1000 V/µs 0.1200 V/µs 0.1200 V/µs 0.1000 V/µs 0.1200 V/µs 1.20E-7 V/µs 0.1200 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data