Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, Rail-to-Rail, Low Voltage, 187kHz BW, 8-SOIC Product overview: TLV2252ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 187kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 187kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055071-TLV2252ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 70μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps LiNCMOS R/R
OP-AMP, 187KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:187kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252ID | 296-7434-5-ND | 687-TLV2252ID | 055071-TLV2252ID | TLV2252ID | 26AJ9979 | TLV2252ID | TLV2252ID |
| Product Name | TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 187kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252ID | Operational Amplifiers - Op Amps | Op-Amp, 187Khz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 to 16 volts | 2.7 volts | ||||
| GBW | 0.1870 MHz | 0.2000 MHz | 0.2000 MHz | |||||
| Slew Rate | 0.1000 V/µs | 0.1200 V/µs | 0.1000 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | ||
| CMRR | 65 dB |