Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1269987-TLV2252CP
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ALD2701APAL; AD8042AN; AD8032BN;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2252CP | 1269987-TLV2252CP |
| Product Name | TLV2252 Dual Rail-To-Rail Low-Voltage Low Power Operational Amplifier | Electronic Wholesale - TLV2252CP |
| Supply Voltage (VS) | 2.7 to 16 volts | |
| GBW | 0.1870 MHz | |
| Slew Rate | 0.1000 V/µs | |
| CMRR | 65 dB |