The TLV2252AQDRG4Q1 is an automotive-grade dual low-voltage operational amplifier in an 8-pin SOIC package, optimized for battery-powered applications. It operates over a supply voltage range of 2.7 V to 16 V, consumes 34 µA per channel at idle, and provides rail-to-rail output swing. The device features a typical input offset voltage of 850 µV, input bias current of 1 pA, and noise of 19 nV/√Hz at 1 kHz. It meets ESD protection requirements exceeding 2000 V per MIL-STD-883, Method 3015, and is qualified for automotive applications with an operating temperature range of -40°C to 125°C.
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Very Low-Power Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 187kHz BW, 60pA IB, 200uV Vos, 8V Vcc, 8-SOIC Product overview: TLV2252AQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 187kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 187kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252AQDRG4Q1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797088-TLV2252AQDRG4
Series: Automotive, AEC-Q100, LinCMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TLV2252A-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): OP281GS; OP281GSZ-REEL; CA5260MZ96; CA5260AM96;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Auto Cat Adv Rail to Rail Very Lo-Pwr
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252AQDRG4Q1 | 687-TLV2252AQDRG4Q1 | 797088-TLV2252AQDRG4Q1 | 296-23892-2-ND | TLV2252AQDRG4Q1 | TLV2252AQDRG4Q1 | TLV2252AQDRG4Q1 | TLV2252AQDRG4Q1 |
| Product Name | TLV2252A-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Very Low-Power Operational Amplifier | Dual 187kHz 8V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252AQDRG4Q1 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 8 volts | ||||||
| GBW | 0.1870 MHz | 0.2000 MHz | 0.2000 MHz | |||||
| Slew Rate | 0.1200 V/µs | 0.1000 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | |||
| CMRR | 70 dB |