The TLV2252AQDREP is a dual low-voltage operational amplifier with rail-to-rail output swing, designed for single- or split-supply applications. It operates over a supply voltage range of 2.7 V to 16 V, consumes 34 µA per channel, and offers a noise level of 19 nV/√Hz at 1 kHz. The device features a common-mode input voltage range that includes the negative rail, an input offset voltage of 850 µV maximum at 25°C, and extended temperature performance from -40°C to 125°C. It is packaged in an 8-pin SOIC with dimensions supporting a reel diameter of 330.0 mm, a tape width of 8.0 mm, and a cavity pitch of 2.1 mm. The part meets JEDEC and industry standards for reliable operation over an extended temperature range and is qualified in accordance with Enhanced Product-Change Notification and DMS support.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Very Low-Power Operational Amplifiers 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Mil Enhance Adv Lin CMOS Low-pwr
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252AQDREP | 296-22423-2-ND | TLV2252AQDREP | TLV2252AQDREP | TLV2252AQDREP | TLV2252AQDREP |
| Product Name | TLV2252A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Very Low-Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 16 volts | ||||
| GBW | 0.1870 MHz | 0.2000 MHz | ||||
| Slew Rate | 0.1000 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||
| CMRR | 65 dB |