Low-Voltage Rail-To-Rail Dual Operational Amplifier 8-TSSOP -40 to 125
Dual Op Amp, 200kHz GBW, 70uA, Rail-to-Rail, 8-TSSOP Product overview: TLV2252AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 70uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 70uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2252AIPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269982-TLV2252AIPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TLV2252A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): OP250GRU-REEL; AD8532ARU-REEL; MCP602T-E/ST;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC OPAMP GP 200KHZ RRO 8TSSOP
Operational Amplifiers - Op Amps Low-Voltage Rail-To-Rail Dual
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2252AIPWR | 687-TLV2252AIPWR | 296-41695-2-ND | 1269982-TLV2252AIPWR | 815-TLV2252AIPWR | TLV2252AIPWR | TLV2252AIPWR | TLV2252AIPWR | TLV2252AIPWR | TLV2252AIPWR |
| Product Name | TLV2252A Low-Voltage Rail-To-Rail Dual Operational Amplifier | Dual 200kHz 70uA TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2252AIPWR | IC OPAMP GP 200KHZ RRO 8TSSOP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 4 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 62.5 microamps | |||||||||
| CMRR | 65 dB |