Texas Instruments TLV2231 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2231IDBVR

Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2231 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier - TLV2231IDBVR - Texas Instruments
Dallas, TX, United States
TLV2231 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier
TLV2231IDBVR
TLV2231 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2231IDBVR
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85

Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10505-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10505-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10505-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10505-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10505-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10505-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10505-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10505-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10505-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR - 055070-TLV2231IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR
055070-TLV2231IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR 055070-TLV2231IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 055070-TLV2231IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 710μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 850μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055070-TLV2231IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 710μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 2MHz SOT-23 Operational Amplifier IC
687-TLV2231IDBVR
10V 2MHz SOT-23 Operational Amplifier IC 687-TLV2231IDBVR
Single Op Amp, 10V, 2MHz, RRO, SOT-23-5 Product overview: TLV2231IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10V, 2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2231IDBVR can be used for catalog matching and distributor lookup.

Single Op Amp, 10V, 2MHz, RRO, SOT-23-5 Product overview: TLV2231IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10V, 2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2231IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2231IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2231IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2231IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2231IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2231IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2231IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2231IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2231IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2231IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 1.9Mhz, 1.25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 26AJ9978 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.9Mhz, 1.25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
26AJ9978
Op-Amp, 1.9Mhz, 1.25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 26AJ9978
OP-AMP, 1.9MHZ, 1.25V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:1.25V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.9MHZ, 1.25V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.9MHz; Slew Rate:1.25V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2231IDBVR
Operational Amplifiers - Op Amps TLV2231IDBVR
Operational Amplifiers - Op Amps Rail-to-Rail Op Amp

Operational Amplifiers - Op Amps Rail-to-Rail Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLV2231IDBVR 296-10505-6-ND 055070-TLV2231IDBVR 687-TLV2231IDBVR TLV2231IDBVR TLV2231IDBVR TLV2231IDBVR TLV2231IDBVR 26AJ9978 TLV2231IDBVR
Product Name TLV2231 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2231IDBVR 10V 2MHz SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.9Mhz, 1.25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 2.7 to 10 volts 5 volts 2.7 volts 2.7 volts
GBW 1.9 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 1.25 V/µs 1.6 V/µs 1.6 V/µs 1.25 V/µs 1.6 V/µs 1.60E-6 V/µs 1.6 V/µs
CMRR 60 dB
Unlock Full Specs
to access all available technical data