The TLV2221 is a single low-voltage operational amplifier designed for battery-powered applications, featuring rail-to-rail output swing and operation from 2.7V to 10V. It is available in the SOT-23 package measuring 2.90mm × 1.60mm and consumes 130µA typical supply current. The device supports single-supply 3V and 5V operation, with a common-mode input range that includes the negative rail, making it suitable for high-impedance signal conditioning in handheld and remote-sensing applications. Its input bias current is ±10pA typical and noise is 19nV/√Hz at 1kHz.
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23
Single Op Amp, 510kHz BW, 1.35-10V Supply, SOT-23-5 Product overview: TLV2221IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2221IDBVTG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 510KHZ RRO SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail uPower
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2221IDBVTG4 | 687-TLV2221IDBVTG4 | TLV2221IDBVTG4-ND | TLV2221IDBVTG4 | TLV2221IDBVTG4 | 815-TLV2221IDBVTG4 | TLV2221IDBVTG4 | TLV2221IDBVTG4 |
| Product Name | TLV2221 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | 510kHz 10V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 510KHZ RRO SOT23-5 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 10 volts | |||||
| GBW | 0.4800 MHz | 0.5100 MHz | ||||||
| Slew Rate | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs | 1.80E-7 V/µs | |||
| CMRR | 70 dB |