Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23
1-Ch Op Amp, 480kHz BW, 5V Dual Supply, SOT-23-5 Product overview: TLV2221IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 480kHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 480kHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2221IDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109042-TLV2221IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.18 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 610μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 110μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 510kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail uPower
OP-AMP, 480KHZ, 0.18V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:480kHz; Slew Rate:0.18V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2221IDBVT | 687-TLV2221IDBVT | 296-TLV2221IDBVTTR-ND | 1109042-TLV2221IDBVT | TLV2221IDBVT | TLV2221IDBVT | 33AH5061 | TLV2221IDBVT | TLV2221IDBVT | TLV2221IDBVT |
| Product Name | TLV2221 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | Dual 480kHz 5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2221IDBVT | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op-Amp, 480Khz, 0.18V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 2.7 volts | 2.7 volts | |||||
| GBW | 0.4800 MHz | 0.5100 MHz | 0.5100 MHz | 0.5100 MHz | ||||||
| Slew Rate | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs | 1.80E-7 V/µs | 0.1800 V/µs | 0.1800 V/µs | |||
| CMRR | 70 dB |