Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Op Amp GP 480kHz RRO SOT-23-5 Product overview: TLV2221CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 480kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2221CDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109041-TLV2221CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.18 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 610μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 110μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 510kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2221CDBVTG4 | 687-TLV2221CDBVTG4 | 1109041-TLV2221CDBVTG4 |
| Product Name | TLV2221 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | 480kHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2221CDBVTG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts |
| GBW | 0.4800 MHz | 0.5100 MHz | |
| Slew Rate | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs |
| CMRR | 70 dB |