Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Single Op Amp, 480kHz BW, 5V, SOT-23-5 Product overview: TLV2221CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480kHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 480kHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2221CDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081491-TLV2221CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.18 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 610μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 110μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 510kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Rail-to-Rail Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2221CDBVR | 687-TLV2221CDBVR | 081491-TLV2221CDBVR | 296-10504-2-ND | TLV2221CDBVR | TLV2221CDBVR | TLV2221CDBVR | TLV2221CDBVR | TLV2221CDBVR |
| Product Name | TLV2221 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | 480kHz 5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2221CDBVR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 10 volts | 2.7 volts | ||||
| GBW | 0.4800 MHz | 0.5100 MHz | 0.5100 MHz | 0.5100 MHz | |||||
| Slew Rate | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs | 0.1800 V/µs | 1.80E-7 V/µs | 0.1800 V/µs | 0.1800 V/µs | ||
| CMRR | 70 dB |