Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Single Op Amp, 56kHz BW, 10V, 13uA, SOT-23-5 Product overview: TLV2211IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56kHz, 10V, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56kHz, 10V, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211IDBVTG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109038-TLV2211IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Sg LinCMOS Rail-Rail uPwr Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2211IDBVTG4 | 687-TLV2211IDBVTG4 | TLV2211IDBVTG4-ND | 1109038-TLV2211IDBVTG4 | TLV2211IDBVTG4 | TLV2211IDBVTG4 | TLV2211IDBVTG4 | 815-TLV2211IDBVTG4 | TLV2211IDBVTG4 |
| Product Name | TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | 56kHz 10V 13uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVTG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 1 CIRCUIT SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 2.7 volts | |||||
| GBW | 0.0560 MHz | 0.0650 MHz | 0.0650 MHz | ||||||
| Slew Rate | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 2.50E-8 V/µs | 0.0250 V/µs | |||
| CMRR | 65 dB |