Texas Instruments TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2211IDBVR

Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier - TLV2211IDBVR - Texas Instruments
Dallas, TX, United States
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier
TLV2211IDBVR
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2211IDBVR
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85

Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
56kHz 10V 13uA SOT-23 Operational Amplifier IC
687-TLV2211IDBVR
56kHz 10V 13uA SOT-23 Operational Amplifier IC 687-TLV2211IDBVR
Single Op Amp, 56kHz BW, 10V, 13uA, SOT-23-5 Product overview: TLV2211IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56kHz, 10V, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56kHz, 10V, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211IDBVR can be used for catalog matching and distributor lookup.

Single Op Amp, 56kHz BW, 10V, 13uA, SOT-23-5 Product overview: TLV2211IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56kHz, 10V, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56kHz, 10V, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10501-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10501-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10501-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10501-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10501-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10501-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10501-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10501-6-ND
Instrumentation, Op Amps, Buffer Amps 296-10501-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR - 032880-TLV2211IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR
032880-TLV2211IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR 032880-TLV2211IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032880-TLV2211IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.025 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 13μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 65kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032880-TLV2211IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2211IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2211IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2211IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
IC OPAMP GP 65KHZ RRO SOT23-5 - 815-TLV2211IDBVR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 65KHZ RRO SOT23-5
815-TLV2211IDBVR
IC OPAMP GP 65KHZ RRO SOT23-5 815-TLV2211IDBVR
IC OPAMP GP 65KHZ RRO SOT23-5

IC OPAMP GP 65KHZ RRO SOT23-5

Supplier's Site
Op-Amp, 56Khz, 0.025V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH1526 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 56Khz, 0.025V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH1526
Op-Amp, 56Khz, 0.025V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH1526
OP-AMP, 56KHZ, 0.025V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:56kHz; Slew Rate:0.025V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 56KHZ, 0.025V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:56kHz; Slew Rate:0.025V/µs; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2211IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2211IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2211IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2211IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2211IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2211IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2211IDBVR
Operational Amplifiers - Op Amps TLV2211IDBVR
Operational Amplifiers - Op Amps Low Noise LP R/R

Operational Amplifiers - Op Amps Low Noise LP R/R

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2211IDBVR 687-TLV2211IDBVR 296-10501-1-ND 032880-TLV2211IDBVR TLV2211IDBVR 815-TLV2211IDBVR 29AH1526 TLV2211IDBVR TLV2211IDBVR TLV2211IDBVR TLV2211IDBVR
Product Name TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 56kHz 10V 13uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211IDBVR Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 65KHZ RRO SOT23-5 Op-Amp, 56Khz, 0.025V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 2.7 to 10 volts 10 volts 2.7 volts
GBW 0.0560 MHz 0.0650 MHz 0.0650 MHz 0.0650 MHz
Slew Rate 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 2.50E-8 V/µs 0.0250 V/µs 0.0250 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data