Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109036-TLV2211CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices
Op Amp GP 65kHz RRO SOT23-5 5V 13uA Product overview: TLV2211CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 5V, 13uA, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 65kHz, 5V, 13uA, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211CDBVTG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 65KHZ RRO SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2211CDBVTG4 | 1109036-TLV2211CDBVTG4 | 687-TLV2211CDBVTG4 | 815-TLV2211CDBVTG4 |
| Product Name | TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVTG4 | 65kHz 5V 13uA SOT23 Operational Amplifier IC | IC OPAMP GP 65KHZ RRO SOT23-5 |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts | |
| GBW | 0.0560 MHz | 0.0650 MHz | ||
| Slew Rate | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | |
| CMRR | 65 dB |