Texas Instruments TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2211CDBVRG4

Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier - TLV2211CDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier
TLV2211CDBVRG4
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2211CDBVRG4
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70

Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore
65kHz SOT23 Operational Amplifier IC
687-TLV2211CDBVRG4
65kHz SOT23 Operational Amplifier IC 687-TLV2211CDBVRG4
IC OPAMP GP 65kHz RRO SOT23-5 Product overview: TLV2211CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 65kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211CDBVRG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 65kHz RRO SOT23-5 Product overview: TLV2211CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 65kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVRG4 - 1109035-TLV2211CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVRG4
1109035-TLV2211CDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVRG4 1109035-TLV2211CDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109035-TLV2211CDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.025 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 13μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 65kHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109035-TLV2211CDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 65KHZ RRO SOT23-5 - 815-TLV2211CDBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 65KHZ RRO SOT23-5
815-TLV2211CDBVRG4
IC OPAMP GP 65KHZ RRO SOT23-5 815-TLV2211CDBVRG4
IC OPAMP GP 65KHZ RRO SOT23-5

IC OPAMP GP 65KHZ RRO SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2211CDBVRG4 687-TLV2211CDBVRG4 1109035-TLV2211CDBVRG4 815-TLV2211CDBVRG4
Product Name TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 65kHz SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVRG4 IC OPAMP GP 65KHZ RRO SOT23-5
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 2.7 to 10 volts
GBW 0.0560 MHz 0.0650 MHz
Slew Rate 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data