Texas Instruments TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2211CDBVR

Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier - TLV2211CDBVR - Texas Instruments
Dallas, TX, United States
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier
TLV2211CDBVR
TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2211CDBVR
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70

Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10500-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10500-1-ND
Instrumentation, Op Amps, Buffer Amps 296-10500-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10500-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10500-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10500-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
56kHz 10V 13uA SOT-23 Operational Amplifier IC
687-TLV2211CDBVR
56kHz 10V 13uA SOT-23 Operational Amplifier IC 687-TLV2211CDBVR
Single Op Amp, 56kHz BW, 10V, 13uA, SOT-23 Product overview: TLV2211CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56kHz, 10V, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56kHz, 10V, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211CDBVR can be used for catalog matching and distributor lookup.

Single Op Amp, 56kHz BW, 10V, 13uA, SOT-23 Product overview: TLV2211CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56kHz, 10V, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 56kHz, 10V, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2211CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR - 032878-TLV2211CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR
032878-TLV2211CDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR 032878-TLV2211CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032878-TLV2211CDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.025 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 13μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 65kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 032878-TLV2211CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2211CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2211CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2211CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2211CDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2211CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2211CDBVR
Operational Amplifiers - Op Amps TLV2211CDBVR
Operational Amplifiers - Op Amps Low Noise LP R/R

Operational Amplifiers - Op Amps Low Noise LP R/R

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2211CDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2211CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2211CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2211CDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Op Amp, 56Khz, 0.025V/us, Sot-23-5; No.; Msl Texas Instruments - 29AH7869 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 56Khz, 0.025V/us, Sot-23-5; No.; Msl Texas Instruments
29AH7869
Op Amp, 56Khz, 0.025V/us, Sot-23-5; No.; Msl Texas Instruments 29AH7869
OP AMP, 56KHZ, 0.025V/US, SOT-23-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 56KHZ, 0.025V/US, SOT-23-5; NO.; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2211CDBVR 296-10500-1-ND 687-TLV2211CDBVR 032878-TLV2211CDBVR TLV2211CDBVR TLV2211CDBVR TLV2211CDBVR TLV2211CDBVR TLV2211CDBVR 29AH7869
Product Name TLV2211 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps 56kHz 10V 13uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2211CDBVR Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 56Khz, 0.025V/us, Sot-23-5; No.; Msl Texas Instruments
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 2.7 to 10 volts 2.7 volts 10 volts
GBW 0.0560 MHz 0.0650 MHz 0.0650 MHz 0.0650 MHz
Slew Rate 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 2.50E-8 V/µs 0.0250 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data