Manufacturer: Texas Instruments
Win Source Part Number: 936859-TLV2170IDGKR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2170
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49971-6, TLV2170IDGKR-ND, 296-49971-1, 296-49971-2
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
2-Ch Op Amp, 1.2MHz, 36V, 8-Pin VSSOP, Automotive Product overview: TLV2170IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1.2MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2170IDGKR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 936859-TLV2170IDGKR | 296-49971-2-ND | 687-TLV2170IDGKR | TLV2170IDGKR | TLV2170IDGKR | TLV2170IDGKR | TLV2170IDGKR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2170IDGKR | Instrumentation, Op Amps, Buffer Amps | Automotive 1.2MHz 36V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1250 milliamps | 0.1250 milliamps | 0.1250 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs |