The TLV1578 is an 8-channel, 10-bit parallel analog-to-digital converter with a maximum throughput rate of 1.25 MSPS at 5 V and 625 KSPS at 3 V. It operates from a single 2.7-V to 5.5-V supply, consuming 12 mW at 3 V and 35 mW at 5 V, and includes auto power-down and software power-down modes. The device features a differential nonlinearity error of less than ±1 LSB and an integral nonlinearity error of less than ±1 LSB. It is housed in a 32-pin TSSOP package and is rated for operation from -40°C to 85°C. The part supports hardware-configurabl
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power 32-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1578CDAG4 |
| Product Name | TLV1578 8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power |
| Interface Type | Parallel |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |