Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLV1562IDWRG4

Description
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC
Datasheet
Description
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLV1562IDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV1562IDWRG4
Analog to Digital Converters (ADC) TLV1562IDWRG4
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC

10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV1562IDWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1562IDWRG4
Data Acquisition - Analog to Digital Converters (ADC) TLV1562IDWRG4
IC ADC 10BIT PIPELINED 28SOIC

IC ADC 10BIT PIPELINED 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV1562IDWRG4 TLV1562IDWRG4
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400JWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers