ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO28
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 28-SOIC
IC ADC 10BIT PIPELINED 28SOIC
IC ADC 10BIT PIPELINED 28SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV1562IDWR | TLV1562IDWR-ND | TLV1562IDWR | TLV1562IDWR | TLV1562IDWR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOP; SOP28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | |
| Resolution | 10 bits | 10 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |